Cable & Supplies, Inc. LED Canopy Light- 60W CSICP0560

Description
Ideal for parking structures, storage areas, shopping area walkways, entryways, and low level security areas.
Datasheet
Description
Ideal for parking structures, storage areas, shopping area walkways, entryways, and low level security areas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Canopy Light- 60W - CSICP0560 - Cable & Supplies, Inc.
Stafford, TX, United States
LED Canopy Light- 60W
CSICP0560
LED Canopy Light- 60W CSICP0560
Ideal for parking structures, storage areas, shopping area walkways, entryways, and low level security areas.

Ideal for parking structures, storage areas, shopping area walkways, entryways, and low level security areas.

Supplier's Site Datasheet

Technical Specifications

  Cable & Supplies, Inc.
Product Category Lighting Fixtures
Product Number CSICP0560
Product Name LED Canopy Light- 60W
Application Commercial; Industrial; Residential; Outdoor; Security
Fixture Type Other; Canopy
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details