Cable & Supplies, Inc. LED Canopy Light- 27W CSICP0527

Description
Ideal for parking structures, storage areas, shopping area walkways, entryways, and low level security areas.
Datasheet
Description
Ideal for parking structures, storage areas, shopping area walkways, entryways, and low level security areas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Canopy Light- 27W - CSICP0527 - Cable & Supplies, Inc.
Stafford, TX, United States
LED Canopy Light- 27W
CSICP0527
LED Canopy Light- 27W CSICP0527
Ideal for parking structures, storage areas, shopping area walkways, entryways, and low level security areas.

Ideal for parking structures, storage areas, shopping area walkways, entryways, and low level security areas.

Supplier's Site Datasheet

Technical Specifications

  Cable & Supplies, Inc.
Product Category Lighting Fixtures
Product Number CSICP0527
Product Name LED Canopy Light- 27W
Application Commercial; Industrial; Residential; Outdoor; Security
Fixture Type Other; Canopy
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details