Kopex International EF980016X10-RS

Description
The P clips can be used with either the 150 or 160 Series types of conduit. They can also be used for any Kopex conduit of the same nominal size. Cable Clip/Clamp Style = P Clamp Maximum Bundle Diameter = 20mm Material = Nylon 66 Colour = Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 623811 - RS Components, Ltd.
Corby, Northants, United Kingdom
The P clips can be used with either the 150 or 160 Series types of conduit. They can also be used for any Kopex conduit of the same nominal size. Cable Clip/Clamp Style = P Clamp Maximum Bundle Diameter = 20mm Material = Nylon 66 Colour = Black

The P clips can be used with either the 150 or 160 Series types of conduit. They can also be used for any Kopex conduit of the same nominal size.
Cable Clip/Clamp Style = P Clamp
Maximum Bundle Diameter = 20mm
Material = Nylon 66
Colour = Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire and Cable Clips
Product Number 623811
Type P Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Cord Clip Black - 65910010 - Interpower
Specs
Material Glass-filled
View Details
Clamping Clip For Conduit Tubes - 8221057 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.256 inch (6.5 mm)
Material Polyaminde
View Details
EMC Shield Clamps for Bus Modules- with Plug-In Mounting Function - 37505.13 - icotek Corp
Specs
Material Steel; Shield clamp: Spring steel, zinc plated Snap foot: Mild steel, galvanically zinc plated
Diameter 0.118 inch (3 mm)
View Details
Half Cable Clamp - 8144 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers