Cable Depot Inc. NEW39008

Description
USB to Wireless IEEE 802.11b Key Features: Complies to IEEE 802.11b and Wi-Fi standard 2.4 Ghz DSSS technology Unlicensed ISM band frequency Adaptive data rates of 11, 5.5, 2 and 1Mbps network speed Embedded high gain antenna design Easy diagnostic LEDs Low power consumption Compact design for easy mobile connectivity Wire-free access to networked resources from anywhere beyond the desktop Easy-to-install and easy-to-maintain network for branch, small and home office System requirements: IBM™ PC Compatible with 32MB RAM and 10MB free disk space Windows™ 98 SE, Windows™ 2000 or Windows™ ME Specifications: Standard IEEE802.11b, WiFi Interface USB V1.1 Network protocol NetBEUI, TCP/IP, IPX/SPX MAC protocol CSMA/CD Range Outdoor: up to 150m, Indoor: up to 50m Frequency range 2.4 - 2.4835 Ghz Receiver sensitivity -84dBm @11Mbps RF output power +13dBm Modulation technique DSSS Data speed option 11, 5.5, 2, 1Mbps, auto-adaptive Security WEP40, 128 LEDs RF Activity, Power Environment Temperature: 0 to 40 degrees Centigrade Relative humidity: 10% to 90% non-condensing Power Supply voltage: +5 VDC, Max. power consumption: 380mA USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Description
USB to Wireless IEEE 802.11b Key Features: Complies to IEEE 802.11b and Wi-Fi standard 2.4 Ghz DSSS technology Unlicensed ISM band frequency Adaptive data rates of 11, 5.5, 2 and 1Mbps network speed Embedded high gain antenna design Easy diagnostic LEDs Low power consumption Compact design for easy mobile connectivity Wire-free access to networked resources from anywhere beyond the desktop Easy-to-install and easy-to-maintain network for branch, small and home office System requirements: IBM™ PC Compatible with 32MB RAM and 10MB free disk space Windows™ 98 SE, Windows™ 2000 or Windows™ ME Specifications: Standard IEEE802.11b, WiFi Interface USB V1.1 Network protocol NetBEUI, TCP/IP, IPX/SPX MAC protocol CSMA/CD Range Outdoor: up to 150m, Indoor: up to 50m Frequency range 2.4 - 2.4835 Ghz Receiver sensitivity -84dBm @11Mbps RF output power +13dBm Modulation technique DSSS Data speed option 11, 5.5, 2, 1Mbps, auto-adaptive Security WEP40, 128 LEDs RF Activity, Power Environment Temperature: 0 to 40 degrees Centigrade Relative humidity: 10% to 90% non-condensing Power Supply voltage: +5 VDC, Max. power consumption: 380mA USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

Suppliers

Company
Product
Description
Supplier Links
USB to Wireless IEEE 802.11b Key Features: Complies to IEEE 802.11b and Wi-Fi standard 2.4 Ghz DSSS technology Unlicensed ISM band frequency Adaptive data rates of 11, 5.5, 2 and 1Mbps network speed Embedded high gain antenna design Easy diagnostic LEDs Low power consumption Compact design for easy mobile connectivity Wire-free access to networked resources from anywhere beyond the desktop Easy-to-install and easy-to-maintain network for branch, small and home office System requirements: IBM™ PC Compatible with 32MB RAM and 10MB free disk space Windows™ 98 SE, Windows™ 2000 or Windows™ ME Specifications: Standard IEEE802.11b, WiFi Interface USB V1.1 Network protocol NetBEUI, TCP/IP, IPX/SPX MAC protocol CSMA/CD Range Outdoor: up to 150m, Indoor: up to 50m Frequency range 2.4 - 2.4835 Ghz Receiver sensitivity -84dBm @11Mbps RF output power +13dBm Modulation technique DSSS Data speed option 11, 5.5, 2, 1Mbps, auto-adaptive Security WEP40, 128 LEDs RF Activity, Power Environment Temperature: 0 to 40 degrees Centigrade Relative humidity: 10% to 90% non-condensing Power Supply voltage: +5 VDC, Max. power consumption: 380mA USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

USB to Wireless IEEE 802.11b

Key Features:

  • Complies to IEEE 802.11b and Wi-Fi standard
  • 2.4 Ghz DSSS technology
  • Unlicensed ISM band frequency
  • Adaptive data rates of 11, 5.5, 2 and 1Mbps network speed
  • Embedded high gain antenna design
  • Easy diagnostic LEDs
  • Low power consumption
  • Compact design for easy mobile connectivity
  • Wire-free access to networked resources from anywhere beyond the desktop
  • Easy-to-install and easy-to-maintain network for branch, small and home office
  • System requirements:
    IBM™ PC Compatible with 32MB RAM and 10MB free disk space
    Windows™ 98 SE, Windows™ 2000 or Windows™ ME

Specifications:

StandardIEEE802.11b, WiFi
InterfaceUSB V1.1
Network protocolNetBEUI, TCP/IP, IPX/SPX
MAC protocolCSMA/CD
RangeOutdoor: up to 150m, Indoor: up to 50m
Frequency range2.4 - 2.4835 Ghz
Receiver sensitivity-84dBm @11Mbps
RF output power+13dBm
Modulation techniqueDSSS
Data speed option11, 5.5, 2, 1Mbps, auto-adaptive
SecurityWEP40, 128
LEDsRF Activity, Power
Environment
Temperature:0 to 40 degrees Centigrade
Relative humidity:10% to 90% non-condensing
PowerSupply voltage: +5 VDC, Max. power consumption: 380mA

USB Notes:

  • USB peripherals can connect either to a computer's port or to a hub.
  • If the computer doesn't have enough ports for all the peripherals, a hub is necessary.
  • Maximum length on individual cables is 5 Meters.
  • No terminators are needed on this bus.
  • The A (flat) type port would be considered the "out" port on a computer or hub.
  • The B (square) type port would be considered an "in" port on hubs or peripherals.
  • A typical USB "out" (Type-A) port can provide up to 500mA.
  • The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Cards and Network Controllers
Product Number NEW39008
Unlock Full Specs
to access all available technical data

Similar Products

PCIe 3.0, x8 Crypto/ Compression Intel C625 & C626 Server Adapter - PCIE-3030NP-01A1E - Advantech
Specs
Processor Type PCIe 3.0, x8 Crypto/ Compression Intel C625 & C626 Server Adapter
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, Profibus -  - Rotork plc
Specs
Protocol / Network Profibus
Port Type RS485
View Details
eATM tManager CompactLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
View Details