Cable Depot Inc. NEW39002

Description
PCMCIA Wireless adapter, IEEE 802.11b Key Features: Complies to IEEE 802.11b and Wi-Fi standard 2.4 Ghz DSSS technology Unlicensed ISM band frequency Adaptive data rates of 11, 5.5, 2 and 1Mbps network speed Embedded high gain antenna Easy diagnostic LEDs Low power consumption Compact design for easy mobile connectivity Wire-free access to networked resources from anywhere beyond the desktop Easy-to-install and easy-to-maintain network for branch, small and home office System Requirements: IBM™ PC Compatible with 32MB RAM and 10MB free disk space Windows™ 98 SE, Windows™ 2000 or Windows™ ME Specifications: Standard IEEE802.11b, WiFi Interface PCMCIA (3.3v) Network protocol NetBEUI, TCP/IP, IPX/SPX MAC protocol CSMA/CD Range Outdoor:up to 150m, Indoor:up to 50m Frequency range 2.4 - 2.4835 Ghz Receiver sensitivity -84dBm @11Mbps RF output power +13dBm Modulation technique DSSS Data speed option 11, 5.5, 2, 1Mbps, auto-adaptive Security WEP40, 128 LEDs RF Activity Environment Temperature: 0 to 40 degrees Centigrade Relative humidity: 10% to 90% non-condensing Power Supply voltage: +3.3V DC, Max. power consumption: 380mA
Description
PCMCIA Wireless adapter, IEEE 802.11b Key Features: Complies to IEEE 802.11b and Wi-Fi standard 2.4 Ghz DSSS technology Unlicensed ISM band frequency Adaptive data rates of 11, 5.5, 2 and 1Mbps network speed Embedded high gain antenna Easy diagnostic LEDs Low power consumption Compact design for easy mobile connectivity Wire-free access to networked resources from anywhere beyond the desktop Easy-to-install and easy-to-maintain network for branch, small and home office System Requirements: IBM™ PC Compatible with 32MB RAM and 10MB free disk space Windows™ 98 SE, Windows™ 2000 or Windows™ ME Specifications: Standard IEEE802.11b, WiFi Interface PCMCIA (3.3v) Network protocol NetBEUI, TCP/IP, IPX/SPX MAC protocol CSMA/CD Range Outdoor:up to 150m, Indoor:up to 50m Frequency range 2.4 - 2.4835 Ghz Receiver sensitivity -84dBm @11Mbps RF output power +13dBm Modulation technique DSSS Data speed option 11, 5.5, 2, 1Mbps, auto-adaptive Security WEP40, 128 LEDs RF Activity Environment Temperature: 0 to 40 degrees Centigrade Relative humidity: 10% to 90% non-condensing Power Supply voltage: +3.3V DC, Max. power consumption: 380mA

Suppliers

Company
Product
Description
Supplier Links
PCMCIA Wireless adapter, IEEE 802.11b Key Features: Complies to IEEE 802.11b and Wi-Fi standard 2.4 Ghz DSSS technology Unlicensed ISM band frequency Adaptive data rates of 11, 5.5, 2 and 1Mbps network speed Embedded high gain antenna Easy diagnostic LEDs Low power consumption Compact design for easy mobile connectivity Wire-free access to networked resources from anywhere beyond the desktop Easy-to-install and easy-to-maintain network for branch, small and home office System Requirements: IBM™ PC Compatible with 32MB RAM and 10MB free disk space Windows™ 98 SE, Windows™ 2000 or Windows™ ME Specifications: Standard IEEE802.11b, WiFi Interface PCMCIA (3.3v) Network protocol NetBEUI, TCP/IP, IPX/SPX MAC protocol CSMA/CD Range Outdoor:up to 150m, Indoor:up to 50m Frequency range 2.4 - 2.4835 Ghz Receiver sensitivity -84dBm @11Mbps RF output power +13dBm Modulation technique DSSS Data speed option 11, 5.5, 2, 1Mbps, auto-adaptive Security WEP40, 128 LEDs RF Activity Environment Temperature: 0 to 40 degrees Centigrade Relative humidity: 10% to 90% non-condensing Power Supply voltage: +3.3V DC, Max. power consumption: 380mA

PCMCIA Wireless adapter, IEEE 802.11b

Key Features:

  • Complies to IEEE 802.11b and Wi-Fi standard
  • 2.4 Ghz DSSS technology
  • Unlicensed ISM band frequency
  • Adaptive data rates of 11, 5.5, 2 and 1Mbps network speed
  • Embedded high gain antenna
  • Easy diagnostic LEDs
  • Low power consumption
  • Compact design for easy mobile connectivity
  • Wire-free access to networked resources from anywhere beyond the desktop
  • Easy-to-install and easy-to-maintain network for branch, small and home office
  • System Requirements:
    IBM™ PC Compatible with 32MB RAM and 10MB free disk space
    Windows™ 98 SE, Windows™ 2000 or Windows™ ME

Specifications:

StandardIEEE802.11b, WiFi
InterfacePCMCIA (3.3v)
Network protocolNetBEUI, TCP/IP, IPX/SPX
MAC protocolCSMA/CD
RangeOutdoor:up to 150m, Indoor:up to 50m
Frequency range2.4 - 2.4835 Ghz
Receiver sensitivity-84dBm @11Mbps
RF output power+13dBm
Modulation techniqueDSSS
Data speed option11, 5.5, 2, 1Mbps, auto-adaptive
SecurityWEP40, 128
LEDsRF Activity
Environment
Temperature:0 to 40 degrees Centigrade
Relative humidity:10% to 90% non-condensing
PowerSupply voltage: +3.3V DC, Max. power consumption: 380mA
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Cards and Network Controllers
Product Number NEW39002
Unlock Full Specs
to access all available technical data

Similar Products

Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Network Cards - 162116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; PCI Express
Number of Ports 2
View Details
WiFi Board with Built-in Antenna, USB & RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details