Cable Depot Inc. NEW31215

Description
KTI 10-100 Base TX Ethernet™ Card RJ45 PCI Key Features: Support 10Mbps or 100Mbps operation Support auto-negotiation (Nway) function PCI 2.1 compliant Support 32-bit bus master operation, low CPU initilization Supports ACPI, PCI power management Supports LAN WAKE-UP function which allows remote wake-up (Magic packet, Microsoft wake-up frame and media wake-up) Support full-duplex operation for up to 200Mbps data transfer rate Support full duplex flow control (IEEE 802.3x) Support Promiscuous operation Supports Boot ROM interface Support ODI, NDIS, Packet driver for various network operating system including LANtastic, LAN Server, NetWare, OS/2, Windows™ for Workgroups, Windows™ NT, Windows™ 95/98, Windows™ 2000, Linux Specifications: MAC Chip RTL8139C ACPI Boot ROM Socket Yes Yes LEDs Link, Activity Dimension 120mm x 58mm (4.72 x 2.28 inches) Power +3.3VDC, 333mA, 1.1W max. Standard IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX Protocol CSMA/CD Transfer Rate Half duplex: 10Mbps or 100Mbps Full duplex: 20Mbps or 200Mbps Connector Shielded RJ45 Cables 10Base-T UTP Cat. 3, 4, or 5 cable (100m max.) 100Base-TX UTP Cat. 5 cable (100m max.) Environment Temperature 0 to 40 degrees Centigrade Relative Humidity: 10% to 90% non-condensing
Description
KTI 10-100 Base TX Ethernet™ Card RJ45 PCI Key Features: Support 10Mbps or 100Mbps operation Support auto-negotiation (Nway) function PCI 2.1 compliant Support 32-bit bus master operation, low CPU initilization Supports ACPI, PCI power management Supports LAN WAKE-UP function which allows remote wake-up (Magic packet, Microsoft wake-up frame and media wake-up) Support full-duplex operation for up to 200Mbps data transfer rate Support full duplex flow control (IEEE 802.3x) Support Promiscuous operation Supports Boot ROM interface Support ODI, NDIS, Packet driver for various network operating system including LANtastic, LAN Server, NetWare, OS/2, Windows™ for Workgroups, Windows™ NT, Windows™ 95/98, Windows™ 2000, Linux Specifications: MAC Chip RTL8139C ACPI Boot ROM Socket Yes Yes LEDs Link, Activity Dimension 120mm x 58mm (4.72 x 2.28 inches) Power +3.3VDC, 333mA, 1.1W max. Standard IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX Protocol CSMA/CD Transfer Rate Half duplex: 10Mbps or 100Mbps Full duplex: 20Mbps or 200Mbps Connector Shielded RJ45 Cables 10Base-T UTP Cat. 3, 4, or 5 cable (100m max.) 100Base-TX UTP Cat. 5 cable (100m max.) Environment Temperature 0 to 40 degrees Centigrade Relative Humidity: 10% to 90% non-condensing

Suppliers

Company
Product
Description
Supplier Links
KTI 10-100 Base TX Ethernet™ Card RJ45 PCI Key Features: Support 10Mbps or 100Mbps operation Support auto-negotiation (Nway) function PCI 2.1 compliant Support 32-bit bus master operation, low CPU initilization Supports ACPI, PCI power management Supports LAN WAKE-UP function which allows remote wake-up (Magic packet, Microsoft wake-up frame and media wake-up) Support full-duplex operation for up to 200Mbps data transfer rate Support full duplex flow control (IEEE 802.3x) Support Promiscuous operation Supports Boot ROM interface Support ODI, NDIS, Packet driver for various network operating system including LANtastic, LAN Server, NetWare, OS/2, Windows™ for Workgroups, Windows™ NT, Windows™ 95/98, Windows™ 2000, Linux Specifications: MAC Chip RTL8139C ACPI Boot ROM Socket Yes Yes LEDs Link, Activity Dimension 120mm x 58mm (4.72 x 2.28 inches) Power +3.3VDC, 333mA, 1.1W max. Standard IEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX Protocol CSMA/CD Transfer Rate Half duplex: 10Mbps or 100Mbps Full duplex: 20Mbps or 200Mbps Connector Shielded RJ45 Cables 10Base-T UTP Cat. 3, 4, or 5 cable (100m max.) 100Base-TX UTP Cat. 5 cable (100m max.) Environment Temperature 0 to 40 degrees Centigrade Relative Humidity: 10% to 90% non-condensing

KTI 10-100 Base TX Ethernet™ Card RJ45 PCI

Key Features:

  • Support 10Mbps or 100Mbps operation
  • Support auto-negotiation (Nway) function
  • PCI 2.1 compliant
  • Support 32-bit bus master operation, low CPU initilization
  • Supports ACPI, PCI power management
  • Supports LAN WAKE-UP function which allows remote wake-up (Magic packet, Microsoft wake-up frame and media wake-up)
  • Support full-duplex operation for up to 200Mbps data transfer rate
  • Support full duplex flow control (IEEE 802.3x)
  • Support Promiscuous operation
  • Supports Boot ROM interface
  • Support ODI, NDIS, Packet driver for various network operating system including LANtastic, LAN Server, NetWare, OS/2, Windows™ for Workgroups, Windows™ NT, Windows™ 95/98, Windows™ 2000, Linux

Specifications:

MAC ChipRTL8139C
ACPI
Boot ROM Socket
Yes
Yes
LEDsLink, Activity
Dimension120mm x 58mm (4.72 x 2.28 inches)
Power+3.3VDC, 333mA, 1.1W max.
StandardIEEE 802.3 10Base-T, IEEE 802.3u 100Base-TX
ProtocolCSMA/CD
Transfer Rate
Half duplex:10Mbps or 100Mbps
Full duplex:20Mbps or 200Mbps
ConnectorShielded RJ45
Cables
10Base-TUTP Cat. 3, 4, or 5 cable (100m max.)
100Base-TXUTP Cat. 5 cable (100m max.)
Environment
Temperature0 to 40 degrees Centigrade
Relative Humidity:10% to 90% non-condensing
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Cards and Network Controllers
Product Number NEW31215
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for Reset, Remote Switch and 5VDC -  - Advantech
Specs
Processor Type Regular Flex I/O for Reset, Remote Switch and 5VDC
View Details
VIPA SLIO Module, Interface Modules - 053-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network CANbus
Data Rate 10 to 1000 kbps
Port Type Sub-D, 9-pin Male
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Network Cards - 473432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Rate 1.00E6 kbps
Host Bus PCI; PCIe
Number of Ports 1
View Details