Cable Depot Inc. NEW3071

Description
KTI 100 Base FX Ethernet™ Card Fiber ST PCI Key Features: Complies with 802.3u 100Base-FX standard Supports a choice of two types of fiber connections; multimode ST NEW3071, multimode SC NEW3081 and single mode SC NEW3082 Supports 32-bit bus master operation Complies with PCI specifications 2.0 or later PCI bus clock speed range: 25 to 33 Mhz Supports boot ROM socket Supports Promiscuous operation Supports full-duplex operation for up to 200Mbps data transfer rate Complies with PCI plug-and-play with no hardware setting (jumperless) Low CPU utilization Diagnostic Program included Supports ODI, NDIS, DLI driver for various network operating system including LANtastic, LAN Server, NetWare, OS/2, Windows™ for Workgroups, Windows™ NT, Windows™ 95/98, Windows™ 2000, Linux Specifications: NEW3071 NEW3081 NEW3082 Fiber Mode Multimode Multimode Single mode Wave Length 1300nm 1300nm 1300nm Connector ST SC SC Cable (recommended fiber cable) 62/125 um 62/125 um 9/125 um Maximum Length (full duplex) 2 Km 2 Km 15 Km I/O Address Depends on the PCI system BIOS Interrupt Depends on the PCI system BIOS LEDs 100M Link, Activity, Duplex Environment Temperature 0 to 40 Degrees Centigrade Relative Humidity: 10% to 90% non-condensing Dimensions 130mm x 65mm (5.12 x 2.56 inch) Power +5 VDC, 500 mA max.
Description
KTI 100 Base FX Ethernet™ Card Fiber ST PCI Key Features: Complies with 802.3u 100Base-FX standard Supports a choice of two types of fiber connections; multimode ST NEW3071, multimode SC NEW3081 and single mode SC NEW3082 Supports 32-bit bus master operation Complies with PCI specifications 2.0 or later PCI bus clock speed range: 25 to 33 Mhz Supports boot ROM socket Supports Promiscuous operation Supports full-duplex operation for up to 200Mbps data transfer rate Complies with PCI plug-and-play with no hardware setting (jumperless) Low CPU utilization Diagnostic Program included Supports ODI, NDIS, DLI driver for various network operating system including LANtastic, LAN Server, NetWare, OS/2, Windows™ for Workgroups, Windows™ NT, Windows™ 95/98, Windows™ 2000, Linux Specifications: NEW3071 NEW3081 NEW3082 Fiber Mode Multimode Multimode Single mode Wave Length 1300nm 1300nm 1300nm Connector ST SC SC Cable (recommended fiber cable) 62/125 um 62/125 um 9/125 um Maximum Length (full duplex) 2 Km 2 Km 15 Km I/O Address Depends on the PCI system BIOS Interrupt Depends on the PCI system BIOS LEDs 100M Link, Activity, Duplex Environment Temperature 0 to 40 Degrees Centigrade Relative Humidity: 10% to 90% non-condensing Dimensions 130mm x 65mm (5.12 x 2.56 inch) Power +5 VDC, 500 mA max.

Suppliers

Company
Product
Description
Supplier Links
KTI 100 Base FX Ethernet™ Card Fiber ST PCI Key Features: Complies with 802.3u 100Base-FX standard Supports a choice of two types of fiber connections; multimode ST NEW3071, multimode SC NEW3081 and single mode SC NEW3082 Supports 32-bit bus master operation Complies with PCI specifications 2.0 or later PCI bus clock speed range: 25 to 33 Mhz Supports boot ROM socket Supports Promiscuous operation Supports full-duplex operation for up to 200Mbps data transfer rate Complies with PCI plug-and-play with no hardware setting (jumperless) Low CPU utilization Diagnostic Program included Supports ODI, NDIS, DLI driver for various network operating system including LANtastic, LAN Server, NetWare, OS/2, Windows™ for Workgroups, Windows™ NT, Windows™ 95/98, Windows™ 2000, Linux Specifications: NEW3071 NEW3081 NEW3082 Fiber Mode Multimode Multimode Single mode Wave Length 1300nm 1300nm 1300nm Connector ST SC SC Cable (recommended fiber cable) 62/125 um 62/125 um 9/125 um Maximum Length (full duplex) 2 Km 2 Km 15 Km I/O Address Depends on the PCI system BIOS Interrupt Depends on the PCI system BIOS LEDs 100M Link, Activity, Duplex Environment Temperature 0 to 40 Degrees Centigrade Relative Humidity: 10% to 90% non-condensing Dimensions 130mm x 65mm (5.12 x 2.56 inch) Power +5 VDC, 500 mA max.

KTI 100 Base FX Ethernet™ Card Fiber ST PCI

Key Features:

  • Complies with 802.3u 100Base-FX standard
  • Supports a choice of two types of fiber connections; multimode ST NEW3071, multimode SC NEW3081 and single mode SC NEW3082
  • Supports 32-bit bus master operation
  • Complies with PCI specifications 2.0 or later
  • PCI bus clock speed range: 25 to 33 Mhz
  • Supports boot ROM socket
  • Supports Promiscuous operation
  • Supports full-duplex operation for up to 200Mbps data transfer rate
  • Complies with PCI plug-and-play with no hardware setting (jumperless)
  • Low CPU utilization
  • Diagnostic Program included
  • Supports ODI, NDIS, DLI driver for various network operating system including LANtastic, LAN Server, NetWare, OS/2, Windows™ for Workgroups, Windows™ NT, Windows™ 95/98, Windows™ 2000, Linux

Specifications:

NEW3071

NEW3081

NEW3082

Fiber ModeMultimodeMultimodeSingle mode
Wave Length1300nm1300nm1300nm
ConnectorSTSCSC
Cable (recommended fiber cable)62/125 um62/125 um9/125 um
Maximum Length (full duplex)2 Km2 Km15 Km
I/O AddressDepends on the PCI system BIOS
InterruptDepends on the PCI system BIOS
LEDs100M Link, Activity, Duplex
Environment
Temperature0 to 40 Degrees Centigrade
Relative Humidity:10% to 90% non-condensing
Dimensions130mm x 65mm (5.12 x 2.56 inch)
Power+5 VDC, 500 mA max.
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Cards and Network Controllers
Product Number NEW3071
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Flex I/O NVMe M.2 + 4x GbE LAN, i210AT - 98910770330 - Advantech
Specs
Processor Type Advanced Flex I/O NVMe M.2 + 4x GbE LAN, i210AT
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Master Station, Networks & Protocols, Profibus -  - Rotork plc
Specs
Protocol / Network Profibus
Port Type RS485
View Details