Cable Depot Inc. M8027

Description
Toslink Jack to 3.5mm Optical Plug Adapter
Description
Toslink Jack to 3.5mm Optical Plug Adapter

Suppliers

Company
Product
Description
Supplier Links
 - M8027 - Cable Depot Inc.
Norcross, GA, USA
Toslink Jack to 3.5mm Optical Plug Adapter

Toslink Jack to 3.5mm Optical Plug Adapter

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Fiber Optic Cables
Product Number M8027
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core. - F-MBB - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fibre Optic Cable - 1929623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Features Other; OM1
View Details