Cable Depot Inc. M5133P-03

Description
HDMI to HDMI Premium Cable 3 Feet Specifications: HDMI 1.3 is backward compatible with v. 1.1 and 1.2 HDMI 1.3 increased its single-link bandwidth from 165 MHz (4.95 gigabits per second) to 340 MHz (10.2 Gbps) to support the demands of future high definition display devices, such as higher resolution, Deep Color, and high frame rates. HDMI 1.3 supports 30-bit, 36-bit and 48-bit (RGB or YCbCr) color depths, up from 24-bit depths in previous versions of HDMI specification. A simple way of saying, "you get billions of colors" for better contrast ratio; more natural, vivid and accurate color display. HDMI 1.3 supports LipSync technology. Its automatic video/audio synching capability allows devices to perform video/audio synchronization with total accuracy. HDMI 1.3 supports current high-bandwidth uncompressed digital audio (Dolby Digital and DTS) and new lossless compressed digital audio formats: Dolby TrueHD and DTS-HD. HDMI 1.3 supporst up to 1080p and is ready for the upcoming resolution format.
Description
HDMI to HDMI Premium Cable 3 Feet Specifications: HDMI 1.3 is backward compatible with v. 1.1 and 1.2 HDMI 1.3 increased its single-link bandwidth from 165 MHz (4.95 gigabits per second) to 340 MHz (10.2 Gbps) to support the demands of future high definition display devices, such as higher resolution, Deep Color, and high frame rates. HDMI 1.3 supports 30-bit, 36-bit and 48-bit (RGB or YCbCr) color depths, up from 24-bit depths in previous versions of HDMI specification. A simple way of saying, "you get billions of colors" for better contrast ratio; more natural, vivid and accurate color display. HDMI 1.3 supports LipSync technology. Its automatic video/audio synching capability allows devices to perform video/audio synchronization with total accuracy. HDMI 1.3 supports current high-bandwidth uncompressed digital audio (Dolby Digital and DTS) and new lossless compressed digital audio formats: Dolby TrueHD and DTS-HD. HDMI 1.3 supporst up to 1080p and is ready for the upcoming resolution format.

Suppliers

Company
Product
Description
Supplier Links
HDMI to HDMI Premium Cable 3 Feet Specifications: HDMI 1.3 is backward compatible with v. 1.1 and 1.2 HDMI 1.3 increased its single-link bandwidth from 165 MHz (4.95 gigabits per second) to 340 MHz (10.2 Gbps) to support the demands of future high definition display devices, such as higher resolution, Deep Color, and high frame rates. HDMI 1.3 supports 30-bit, 36-bit and 48-bit (RGB or YCbCr) color depths, up from 24-bit depths in previous versions of HDMI specification. A simple way of saying, "you get billions of colors" for better contrast ratio; more natural, vivid and accurate color display. HDMI 1.3 supports LipSync technology. Its automatic video/audio synching capability allows devices to perform video/audio synchronization with total accuracy. HDMI 1.3 supports current high-bandwidth uncompressed digital audio (Dolby Digital and DTS) and new lossless compressed digital audio formats: Dolby TrueHD and DTS-HD. HDMI 1.3 supporst up to 1080p and is ready for the upcoming resolution format.

HDMI to HDMI Premium Cable 3 Feet

Specifications:

  • HDMI 1.3 is backward compatible with v. 1.1 and 1.2
  • HDMI 1.3 increased its single-link bandwidth from 165 MHz (4.95 gigabits per second) to 340 MHz (10.2 Gbps) to support the demands of future high definition display devices, such as higher resolution, Deep Color, and high frame rates.
  • HDMI 1.3 supports 30-bit, 36-bit and 48-bit (RGB or YCbCr) color depths, up from 24-bit depths in previous versions of HDMI specification. A simple way of saying, "you get billions of colors" for better contrast ratio; more natural, vivid and accurate color display.
  • HDMI 1.3 supports LipSync technology. Its automatic video/audio synching capability allows devices to perform video/audio synchronization with total accuracy.
  • HDMI 1.3 supports current high-bandwidth uncompressed digital audio (Dolby Digital and DTS) and new lossless compressed digital audio formats: Dolby TrueHD and DTS-HD.
  • HDMI 1.3 supporst up to 1080p and is ready for the upcoming resolution format.
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category HDMI Cables
Product Number M5133P-03
Unlock Full Specs
to access all available technical data

Similar Products

DVI-D Single Link (18+5) Male to DVI-D Single Link (18+5) Male, Black color, 28/28/28AWG, 6FT Length - 1321015-06 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 6 ft (18.29 dm)
View Details
3 suppliers
HDMI Cables - 1930234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Micro hdmi
Gender Male-Male
Cable Length 3.28 ft (10 dm)
View Details