Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HDMI CABLES
CABLE DEPOT INC.
M5133-100 --
Cable Depot Inc.
M5133-100
Description
HDMI to HDMI Cable with 22 AWG wire 100 Feet
Cable Depot Inc.
Done
Description
HDMI to HDMI Cable with 22 AWG wire 100 Feet
Suppliers
Company
Product
Description
Supplier Links
Cable Depot Inc.
Norcross, GA, USA
M5133-100
M5133-100
HDMI to HDMI Cable with 22 AWG wire 100 Feet
HDMI to HDMI Cable with 22 AWG wire 100 Feet
Supplier's Site
Technical Specifications
Cable Depot Inc.
Product Category
HDMI Cables
Product Number
M5133-100
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Mini Display Port To HDMI 4 K Converter Cable
View Details
RS Components, Ltd.
HDMI Cables
1828473
Specs
Connector Type
Hdmi
Gender
Male-Male
Cable Length
6.56 ft (20 dm)
View Details
Rego Electronics Inc.
I/O Cable Assemblies
RG9821-24
View Details
Qualtek Electronics Corp.
HDMI 1.4b, HDMI A Male to DVI-D Single Link (18+1) Male, Black color, 26/28/28AWG, 30FT Length
1721019-30
Specs
Connector Type
HDMI A Male
Cable Length
30 ft (91.44 dm)
View Details
2
suppliers