Cable Depot Inc. M365814

Description
SCSI LVD320/SE Multimode Terminator DM68 Female
Description
SCSI LVD320/SE Multimode Terminator DM68 Female

Suppliers

Company
Product
Description
Supplier Links
SCSI LVD320/SE Multimode Terminator DM68 Female

SCSI LVD320/SE Multimode Terminator DM68 Female

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Electrical Terminations
Product Number M365814
Terminator Type SCSI Terminator
Unlock Full Specs
to access all available technical data

Similar Products

30W 3GHz SMA Coaxial Termination - UIYCT30AS3 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 3000 MHz
View Details
Coaxial Termination - 5o213006N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM QK 2.92mm-M 40GHz 1W RoHS - ANNEQ-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
Terminations - NCT1850 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
View Details