Cable Depot Inc. M360201

Description
SCSI SE Passive Terminator DM50 Male
Description
SCSI SE Passive Terminator DM50 Male

Suppliers

Company
Product
Description
Supplier Links
SCSI SE Passive Terminator DM50 Male

SCSI SE Passive Terminator DM50 Male

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Electrical Terminations
Product Number M360201
Terminator Type SCSI Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Termination 30W N - UIYCT30AN3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type Type N
Frequency Range 0.0 to 3000 MHz
View Details
Coaxial Termination - 5o212506N - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type Type N; N
View Details
TERM SMB-F DC-6GHz Au RoHS - ROSE-50+ - Mini-Circuits
Specs
Connector Type SMB
Standards and Certifications RoHS
Frequency Range 6000 MHz
View Details
Terminations - NCT4020 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type 2.92mm; 2.92mm
Frequency Range 0.0 to 40000 MHz
View Details