Cable Depot Inc. LVD68TERM

Description
68 Position LVD Terminator to crimp on internal 68 conductor wire
Description
68 Position LVD Terminator to crimp on internal 68 conductor wire

Suppliers

Company
Product
Description
Supplier Links
68 Position LVD Terminator to crimp on internal 68 conductor wire

68 Position LVD Terminator to crimp on internal 68 conductor wire

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Electrical Terminations
Product Number LVD68TERM
Terminator Type SCSI Terminator
Unlock Full Specs
to access all available technical data

Similar Products

2W BNC 3GHz Coaxial Termination - UIYCT2AB3 - UIY Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type BNC; BNC
Frequency Range 3000 MHz
View Details
Coaxial Termination - 5o21300124S - 5o.com
Specs
Terminator Type RF Terminator; Coaxial Terminator
Category / Application General Purpose Terminator
Connector Type SMA; SMA
View Details
TERMINATION SMA-M 25W RoHS - TERM-25W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Terminations - NCT18K2 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type Type N; N
Frequency Range 0.0 to 18000 MHz
View Details