Cable Depot Inc. L8133-04M

Description
SC to SC Duplex 62.5 µM Multimode Fiber Optic Cable 4 Meter Cable Size: 62.5 uM x 125 uM Multimode.
Description
SC to SC Duplex 62.5 µM Multimode Fiber Optic Cable 4 Meter Cable Size: 62.5 uM x 125 uM Multimode.

Suppliers

Company
Product
Description
Supplier Links
SC to SC Duplex 62.5 µM Multimode Fiber Optic Cable 4 Meter Cable Size: 62.5 uM x 125 uM Multimode.

SC to SC Duplex 62.5 µM Multimode Fiber Optic Cable 4 Meter

Cable Size: 62.5 uM x 125 uM Multimode.

Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Fiber Optic Cables
Product Number L8133-04M
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-H-M4-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM980, 980 nm, 1 m, FC/APC - F-PM980-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 980 nm (9800 Å)
View Details
Fibre Optic Cable - 5357288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; St
View Details