Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COMPUTER CABLES
CABLE DEPOT INC.
L10616 --
Cable Depot Inc.
L10616
Description
SATA Drive to Molex 4 pin and SATA Data Adapter
Description
SATA Drive to Molex 4 pin and SATA Data Adapter
Suppliers
Company
Product
Description
Supplier Links
Cable Depot Inc.
Norcross, GA, USA
L10616
L10616
SATA Drive to Molex 4 pin and SATA Data Adapter
SATA Drive to Molex 4 pin and SATA Data Adapter
Supplier's Site
Technical Specifications
Cable Depot Inc.
Product Category
Computer Cables
Product Number
L10616
Unlock Full Specs
to access all available technical data
Similar Products
PIC Wire & Cable
USB2624 - USB 2.0 Cable
USB2624
Specs
Product Category
Cable
Product Type
USB; Serial
Cable Type
Twisted Pair
View Details
Rego Electronics Inc.
SFP+/ QSFP/ QSFP 100Gbps & QSFP-DD DAC Cable Assemblies
Specs
Product Category
Cable Assembly
Application
Networking
Product Type
SFP+ Cable
View Details
RS Components, Ltd.
USB Cables
1828876
Specs
Product Category
Cable Assembly
Product Type
USB
Standards / Certifications
RoHS
View Details
New England Wire Technologies Corporation
PVC Insulated Cable, 600V 105C
Specs
Product Category
Cable
Product Type
Monitor
View Details