Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COAXIAL CABLES AND TRIAXIAL CABLES
CABLE DEPOT INC.
L0393 --
Cable Depot Inc.
L0393
Description
BNC 75 Ohm Terminator
Cable Depot Inc.
Done
Description
BNC 75 Ohm Terminator
Suppliers
Company
Product
Description
Supplier Links
Cable Depot Inc.
Norcross, GA, USA
L0393
L0393
BNC 75 Ohm Terminator
BNC 75 Ohm Terminator
Supplier's Site
Technical Specifications
Cable Depot Inc.
Product Category
Coaxial Cables and Triaxial Cables
Product Number
L0393
Unlock Full Specs
to access all available technical data
Similar Products
A.H. Systems Inc.
Standard Cable
Model SAC-213
Specs
Product Category
Cable Assembly
Cable Length
9.84 ft (30 dm)
View Details
PIC Wire & Cable
UH22089 - Ultralite 50 Ohm Coaxial RF Cable
UH22089
Specs
Product Category
Cable
Cable Jacket
Extruded ETFE , White (Laser Markable)
Cable Shielding
Braid; Silver-Plated Copper Flat Spiral Wrap
View Details
Eteily Technologies India Pvt. Ltd.
SMA Female Bulkhead St. Connector With RG316 Cable (L-5Mtr) + MCX Male Right Angle Connector
ET-SFS-BH-4L5-MMRA
Specs
Product Category
Cable Assembly
View Details
Mini-Circuits
Precision Test Cable, 18.0 GHz, 1.64 ft. (0.5m)
CBL-0.5M-NMNM+
Specs
Cable Length
1.64 ft (5 dm)
Rated Temperature
-55 to 105 C (-67 to 221 F)
View Details
3
suppliers