24 Gauge 25 Pair Solid Shielded Plenum Cable
Shielded twisted pair cable is used on LAN connections where the user wishes to shield out excessive electronic noises (power machines or some lights).
| Impedance | Capacitance | Conductor size |
|---|---|---|
| 100 ohms | 22 pf/ft | 24 AWG (solid) |
The connectors typically used on this wire are CN50MS-TEL and/or CN50FS-TEL.
This wire has a Plenum jacket, see CAB050-PH-SH for a PVC equivalent.
COLOR CODE;
| Pair 1 | Blue/White | White/Blue |
| Pair 2 | Orange/White | White/Orange |
| Pair 3 | Green/White | White/Green |
| Pair 4 | Brown/White | White/Brown |
| Pair 5 | Gray/White | White/Gray |
| Pair 6 | Blue/Red | Red/Blue |
| Pair 7 | Orange/Red | Red/Orange |
| Pair 8 | Green/Red | Red/Green |
| Pair 9 | Brown/Red | Red/Brown |
| Pair 10 | Gray/Red | Red/Gray |
| Pair 11 | Blue/Black | Black/Blue |
| Pair 12 | Orange/Black | Black/Orange |
| Pair 13 | Green/Black | Black/Green |
| Pair 14 | Brown/Black | Black/Brown |
| Pair 15 | Gray/Black | Black/Gray |
| Pair 16 | Blue/Yellow | Yellow/Blue |
| Pair 17 | Orange/Yellow | Yellow/Orange |
| Pair 18 | Green/Yellow | Yellow/Green |
| Pair 19 | Brown/Yellow | Yellow/Brown |
| Pair 20 | Gray/Yellow | Yellow/Gray |
| Pair 21 | Blue/Purple | Purple/Blue |
| Pair 22 | Orange/Purple | Purple/Orange |
| Pair 23 | Green/Purple | Purple/Green |
| Pair 24 | Brown/Purple | Purple/Brown |
| Pair 25 | Gray/Purple | Purple/Gray |
| Cable Depot Inc. | |
|---|---|
| Product Category | Network Cables |
| Product Number | CAB050-PH-PL-SH |