Cable Depot Inc. ADP8188

Description
Designed to Protect: Corporate Servers Departmental Servers Small Business Servers CAD/CAM/CAE Workstations Critical Network Components Hubs, Routers, Switches, Gateways High Performance Power Protection with Automatic Voltage Regulation! Our ADP8188 is designed to protect corporate and departmental servers, critical broadband network equipment, computer workstations as well as today's power-hungry multi-media computer systems. With an innovative design that allows the unit to be either free-standing or rack-mounted, the ADP8188 is flexible as well as powerful. Automatic Voltage regulation insures that your sensitive electronic equipment receives only clean, consistent regulated power. With four (4) 7AH batteries, the unit provides long-lasting backup power in the event of a power failure. Dual serial ports allow for simultaneous shutdown of two servers. Occupying only 2U (3.5 inch tall) when mounted to a 19" rack, the ADP8188 packs more VA capacity into smaller cabinets. Power Switch Check Battery Battery Level Indicator Power On Indicator Wiring Fault Indicator Using Battery Indicator AVR Indicator Battery Backup, Surge Protection and AVR Outlets Circuit Breaker Reset for Overload Protection All outlets designed for AC adapters Dual Serial Ports support 2 servers or computer systems (Optional USB adapter available) Ethernet™ (RJ-45) Network Protection Ports Power Cord (10') ADP8188 Technical Specifications Capacity (VA/Watts) 1500 VA/950 Watts Enclosure (Color) 2U (Black) Input Voltage Range 85 Vac - 150 Vac Frequency Range 47 - 63Hz +/- 5% Output Voltage Range Simulated Sine Wave at 120 Vac +/- 5% (User adjustable) Frequency Range 50Hz/60Hz +/- 5% Transfer Time (Typical) 4ms Overload Protection Internal Current Limiting, 15 amp Circuit Breaker Surge Protection and Filtering Lightning/Surge Protection 1800 Joules (20mm MOV, 241*2, 471*4) <
Description
Designed to Protect: Corporate Servers Departmental Servers Small Business Servers CAD/CAM/CAE Workstations Critical Network Components Hubs, Routers, Switches, Gateways High Performance Power Protection with Automatic Voltage Regulation! Our ADP8188 is designed to protect corporate and departmental servers, critical broadband network equipment, computer workstations as well as today's power-hungry multi-media computer systems. With an innovative design that allows the unit to be either free-standing or rack-mounted, the ADP8188 is flexible as well as powerful. Automatic Voltage regulation insures that your sensitive electronic equipment receives only clean, consistent regulated power. With four (4) 7AH batteries, the unit provides long-lasting backup power in the event of a power failure. Dual serial ports allow for simultaneous shutdown of two servers. Occupying only 2U (3.5 inch tall) when mounted to a 19" rack, the ADP8188 packs more VA capacity into smaller cabinets. Power Switch Check Battery Battery Level Indicator Power On Indicator Wiring Fault Indicator Using Battery Indicator AVR Indicator Battery Backup, Surge Protection and AVR Outlets Circuit Breaker Reset for Overload Protection All outlets designed for AC adapters Dual Serial Ports support 2 servers or computer systems (Optional USB adapter available) Ethernet™ (RJ-45) Network Protection Ports Power Cord (10') ADP8188 Technical Specifications Capacity (VA/Watts) 1500 VA/950 Watts Enclosure (Color) 2U (Black) Input Voltage Range 85 Vac - 150 Vac Frequency Range 47 - 63Hz +/- 5% Output Voltage Range Simulated Sine Wave at 120 Vac +/- 5% (User adjustable) Frequency Range 50Hz/60Hz +/- 5% Transfer Time (Typical) 4ms Overload Protection Internal Current Limiting, 15 amp Circuit Breaker Surge Protection and Filtering Lightning/Surge Protection 1800 Joules (20mm MOV, 241*2, 471*4) <

Suppliers

Company
Product
Description
Supplier Links
Designed to Protect: Corporate Servers Departmental Servers Small Business Servers CAD/CAM/CAE Workstations Critical Network Components Hubs, Routers, Switches, Gateways High Performance Power Protection with Automatic Voltage Regulation! Our ADP8188 is designed to protect corporate and departmental servers, critical broadband network equipment, computer workstations as well as today's power-hungry multi-media computer systems. With an innovative design that allows the unit to be either free-standing or rack-mounted, the ADP8188 is flexible as well as powerful. Automatic Voltage regulation insures that your sensitive electronic equipment receives only clean, consistent regulated power. With four (4) 7AH batteries, the unit provides long-lasting backup power in the event of a power failure. Dual serial ports allow for simultaneous shutdown of two servers. Occupying only 2U (3.5 inch tall) when mounted to a 19" rack, the ADP8188 packs more VA capacity into smaller cabinets. Power Switch Check Battery Battery Level Indicator Power On Indicator Wiring Fault Indicator Using Battery Indicator AVR Indicator Battery Backup, Surge Protection and AVR Outlets Circuit Breaker Reset for Overload Protection All outlets designed for AC adapters Dual Serial Ports support 2 servers or computer systems (Optional USB adapter available) Ethernet™ (RJ-45) Network Protection Ports Power Cord (10') ADP8188 Technical Specifications Capacity (VA/Watts) 1500 VA/950 Watts Enclosure (Color) 2U (Black) Input Voltage Range 85 Vac - 150 Vac Frequency Range 47 - 63Hz +/- 5% Output Voltage Range Simulated Sine Wave at 120 Vac +/- 5% (User adjustable) Frequency Range 50Hz/60Hz +/- 5% Transfer Time (Typical) 4ms Overload Protection Internal Current Limiting, 15 amp Circuit Breaker Surge Protection and Filtering Lightning/Surge Protection 1800 Joules (20mm MOV, 241*2, 471*4) <

Designed to Protect:

  • Corporate Servers
  • Departmental Servers
  • Small Business Servers
  • CAD/CAM/CAE Workstations
  • Critical Network Components
  • Hubs, Routers, Switches, Gateways

High Performance Power Protection with Automatic Voltage Regulation!
Our ADP8188 is designed to protect corporate and departmental servers, critical broadband network equipment, computer workstations as well as today's power-hungry multi-media computer systems. With an innovative design that allows the unit to be either free-standing or rack-mounted, the ADP8188 is flexible as well as powerful.
Automatic Voltage regulation insures that your sensitive electronic equipment receives only clean, consistent regulated power. With four (4) 7AH batteries, the unit provides long-lasting backup power in the event of a power failure. Dual serial ports allow for simultaneous shutdown of two servers. Occupying only 2U (3.5 inch tall) when mounted to a 19" rack, the ADP8188 packs more VA capacity into smaller cabinets.

  1. Power Switch
  2. Check Battery
  3. Battery Level Indicator
  4. Power On Indicator
  5. Wiring Fault Indicator
  6. Using Battery Indicator
  7. AVR Indicator
  8. Battery Backup, Surge Protection and AVR Outlets
  9. Circuit Breaker Reset for Overload Protection
  10. All outlets designed for AC adapters
  11. Dual Serial Ports support 2 servers or computer systems (Optional USB adapter available)
  12. Ethernet™ (RJ-45) Network Protection Ports
  13. Power Cord (10')
<
ADP8188 Technical Specifications
Capacity (VA/Watts)1500 VA/950 Watts
Enclosure (Color)2U (Black)

Input

Voltage Range85 Vac - 150 Vac
Frequency Range47 - 63Hz +/- 5%

Output

Voltage RangeSimulated Sine Wave at 120 Vac +/- 5% (User adjustable)
Frequency Range50Hz/60Hz +/- 5%
Transfer Time (Typical)4ms
Overload ProtectionInternal Current Limiting, 15 amp Circuit Breaker

Surge Protection and Filtering

Lightning/Surge Protection1800 Joules (20mm MOV, 241*2, 471*4)
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number ADP8188
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details
AC to AC UPS 600W Power Supply - 1609-B1000N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Volt-Amp Rating 1 kVA
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2408-20 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
Uninterruptible Power Supply (UPS) System - UPS7000HX-T3U - Fuji Electric Corp. of America
Specs
UPS Type Three Phase
Technology On-line (Double-conversion)
Protection Transient; Power Failure; Under Voltage; Unbalanced Loads
View Details