Cable Depot Inc. ADP8184

Description
UPS Backup Power Supply 1200VA 720 Watts The ADP8184 uninterruptible power supply (UPS) safeguards mid- to upper-level office workstations, networks and home entertainment systems against surges, spikes, sags, and brownouts, protecting equipment and valuable data during a power outage. Its automatic voltage regulation (AVR) monitors incoming AC power and maintains a safe voltage level. Patented GreenPower UPS™ advanced circuitry reduces UPS energy costs by up to 75% compared to competitive models. The ADP8184 unit has a capacity of 1200VA/720Watts, eight (8) NEMA 5-15R receptacles, widely-spaced to accommodate transformer-based plugs. Its sleek tower design allows for placement on the floor, inside a workstation cabinet, or directly on the desktop. This UPS has two (2) maintenance-free, user-replaceable 12V/8Ah batteries and offers connectivity via one (1) HID USB port and one (1) DB9 serial port. Protection for phone/network (RJ11/RJ45) and cable/coax (RG-6) is included. EMI/RFI filters increase the immunity of the load to noise disturbances. UPS Management software is included to monitor the vitals of the UPS and will safely shutdown the system in case of a power outage. A Three-Year Warranty ensures that this UPS has passed our highest quality standards in design, assembly, material or workmanship and further protection is offered by a $375,000 Connected Equipment Guarantee. Runtimes Half-Load:12 minutes Full-load:3 minutes General UPS Topology Line-Interactive (AVR) Energy Saving Yes - GreenPower UPS™ Bypass Technology Input Voltage 88Vac - 140Vac Frequency 60Hz +/- 3 Hz Plug Type NEMA 5-15P Plug Style Right angle Cord Length 6' Output VA 1200 Watts 720 Automatic Voltage Regulation Yes On Battery Voltage 120Vac +/- 5% On Battery Frequency 60Hz On Battery Waveform Simulated sine wave Overload Protection Internal circuitry limiting / circuit breaker Outlets - Total 8 Outlets - Battery & Surge Protected 4 Outlets - Surge-Only Protected
Description
UPS Backup Power Supply 1200VA 720 Watts The ADP8184 uninterruptible power supply (UPS) safeguards mid- to upper-level office workstations, networks and home entertainment systems against surges, spikes, sags, and brownouts, protecting equipment and valuable data during a power outage. Its automatic voltage regulation (AVR) monitors incoming AC power and maintains a safe voltage level. Patented GreenPower UPS™ advanced circuitry reduces UPS energy costs by up to 75% compared to competitive models. The ADP8184 unit has a capacity of 1200VA/720Watts, eight (8) NEMA 5-15R receptacles, widely-spaced to accommodate transformer-based plugs. Its sleek tower design allows for placement on the floor, inside a workstation cabinet, or directly on the desktop. This UPS has two (2) maintenance-free, user-replaceable 12V/8Ah batteries and offers connectivity via one (1) HID USB port and one (1) DB9 serial port. Protection for phone/network (RJ11/RJ45) and cable/coax (RG-6) is included. EMI/RFI filters increase the immunity of the load to noise disturbances. UPS Management software is included to monitor the vitals of the UPS and will safely shutdown the system in case of a power outage. A Three-Year Warranty ensures that this UPS has passed our highest quality standards in design, assembly, material or workmanship and further protection is offered by a $375,000 Connected Equipment Guarantee. Runtimes Half-Load:12 minutes Full-load:3 minutes General UPS Topology Line-Interactive (AVR) Energy Saving Yes - GreenPower UPS™ Bypass Technology Input Voltage 88Vac - 140Vac Frequency 60Hz +/- 3 Hz Plug Type NEMA 5-15P Plug Style Right angle Cord Length 6' Output VA 1200 Watts 720 Automatic Voltage Regulation Yes On Battery Voltage 120Vac +/- 5% On Battery Frequency 60Hz On Battery Waveform Simulated sine wave Overload Protection Internal circuitry limiting / circuit breaker Outlets - Total 8 Outlets - Battery & Surge Protected 4 Outlets - Surge-Only Protected

Suppliers

Company
Product
Description
Supplier Links
UPS Backup Power Supply 1200VA 720 Watts The ADP8184 uninterruptible power supply (UPS) safeguards mid- to upper-level office workstations, networks and home entertainment systems against surges, spikes, sags, and brownouts, protecting equipment and valuable data during a power outage. Its automatic voltage regulation (AVR) monitors incoming AC power and maintains a safe voltage level. Patented GreenPower UPS™ advanced circuitry reduces UPS energy costs by up to 75% compared to competitive models. The ADP8184 unit has a capacity of 1200VA/720Watts, eight (8) NEMA 5-15R receptacles, widely-spaced to accommodate transformer-based plugs. Its sleek tower design allows for placement on the floor, inside a workstation cabinet, or directly on the desktop. This UPS has two (2) maintenance-free, user-replaceable 12V/8Ah batteries and offers connectivity via one (1) HID USB port and one (1) DB9 serial port. Protection for phone/network (RJ11/RJ45) and cable/coax (RG-6) is included. EMI/RFI filters increase the immunity of the load to noise disturbances. UPS Management software is included to monitor the vitals of the UPS and will safely shutdown the system in case of a power outage. A Three-Year Warranty ensures that this UPS has passed our highest quality standards in design, assembly, material or workmanship and further protection is offered by a $375,000 Connected Equipment Guarantee. Runtimes Half-Load:12 minutes Full-load:3 minutes General UPS Topology Line-Interactive (AVR) Energy Saving Yes - GreenPower UPS™ Bypass Technology Input Voltage 88Vac - 140Vac Frequency 60Hz +/- 3 Hz Plug Type NEMA 5-15P Plug Style Right angle Cord Length 6' Output VA 1200 Watts 720 Automatic Voltage Regulation Yes On Battery Voltage 120Vac +/- 5% On Battery Frequency 60Hz On Battery Waveform Simulated sine wave Overload Protection Internal circuitry limiting / circuit breaker Outlets - Total 8 Outlets - Battery & Surge Protected 4 Outlets - Surge-Only Protected

UPS Backup Power Supply 1200VA 720 Watts

The ADP8184 uninterruptible power supply (UPS) safeguards mid- to upper-level office workstations, networks and home entertainment systems against surges, spikes, sags, and brownouts, protecting equipment and valuable data during a power outage. Its automatic voltage regulation (AVR) monitors incoming AC power and maintains a safe voltage level. Patented GreenPower UPS™ advanced circuitry reduces UPS energy costs by up to 75% compared to competitive models.
The ADP8184 unit has a capacity of 1200VA/720Watts, eight (8) NEMA 5-15R receptacles, widely-spaced to accommodate transformer-based plugs. Its sleek tower design allows for placement on the floor, inside a workstation cabinet, or directly on the desktop. This UPS has two (2) maintenance-free, user-replaceable 12V/8Ah batteries and offers connectivity via one (1) HID USB port and one (1) DB9 serial port. Protection for phone/network (RJ11/RJ45) and cable/coax (RG-6) is included. EMI/RFI filters increase the immunity of the load to noise disturbances. UPS Management software is included to monitor the vitals of the UPS and will safely shutdown the system in case of a power outage.
A Three-Year Warranty ensures that this UPS has passed our highest quality standards in design, assembly, material or workmanship and further protection is offered by a $375,000 Connected Equipment Guarantee.
Runtimes

  • Half-Load:12 minutes
  • Full-load:3 minutes

General

UPS TopologyLine-Interactive (AVR)
Energy SavingYes - GreenPower UPS™ Bypass Technology

Input

Voltage88Vac - 140Vac
Frequency60Hz +/- 3 Hz
Plug TypeNEMA 5-15P
Plug StyleRight angle
Cord Length6'

Output

VA1200
Watts720
Automatic Voltage RegulationYes
On Battery Voltage120Vac +/- 5%
On Battery Frequency60Hz
On Battery WaveformSimulated sine wave
Overload ProtectionInternal circuitry limiting / circuit breaker
Outlets - Total8
Outlets - Battery & Surge Protected4
Outlets - Surge-Only Protected</
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number ADP8184
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10321 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 1.1 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details