c3controls Contactor 300-C16N04ZC

Description
CONTROL RELAY, MINIATURE, 4 POLE, 4 NC, COIL: 24V DC, 14 BLADES. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROL RELAY, MINIATURE, 4 POLE, 4 NC, COIL: 24V DC, 14 BLADES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 128257013 - Radwell International
Willingboro, NJ, United States
Contactor
128257013
Contactor 128257013
CONTROL RELAY, MINIATURE, 4 POLE, 4 NC, COIL: 24V DC, 14 BLADES. FREE 2 YEAR RADWELL WARRANTY

CONTROL RELAY, MINIATURE, 4 POLE, 4 NC, COIL: 24V DC, 14 BLADES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 128257013
Product Name Contactor
Number of Poles 4
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2272229-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0019 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Motor Starters - 206152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 476 HP
Three Phase Power 476 HP
DC Horsepower 476 HP
View Details
IEC 12 A Contactor - 100-C12D10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
8A Manual Motor Starters - MMS-32H-8A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers