C-TON Industries Meters DK851A

Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LED - Red Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - CDPM851A-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Voltage (Voltmeter) LED - Red Characters Display Panel Mount

Buy Now Datasheet
Meters DK851A
VOLTMETER 200MVDC LED PANEL MT

VOLTMETER 200MVDC LED PANEL MT

Supplier's Site Datasheet
Panel Meters - DK851A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DK851A
Panel Meters DK851A
Voltmeter LED - Red Characters Display Panel Mount

Voltmeter LED - Red Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CDPM851A-ND DK851A DK851A
Product Name Meters Meters Panel Meters
Display Technology LED
Display Colors Red LED - Red Characters
Voltage Range 0.2000 volts 5 volts
Input Type DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

6-ch LEMO-1B 7-p(F) Front Panel LAN-XI - UA-2101--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 6
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 1365381 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, frequency, system active power, system re-active power, voltage
Width 92 mm (3.62 inch)
View Details