The DK809AC is a 3¬O digit LCD digital panel meter designed for voltage measurement, featuring a large 1" display for enhanced visibility. It operates on a power supply of 24 VAC/DC and supports voltage ranges of 5 V, 10 V (adjustable), and a fixed 200 mV. The meter offers user-selectable decimal points and engineering units, including °F, °C, PSI, and %. Accuracy is specified at ±(0.05% of full scale + 1 count), with a conversion rate of 3 readings per second. The device has a normal mode rejection of greater than 30 dB at 60 Hz and a warm-up time of approximately 10 minutes. It is equipped with 25 turn potentiometers for offset and gain adjustments, allowing for a range from -1999 to +1999 for offset and 1 to 1999 for gain. The operating temperature range is from -10 to 50 °C, while the storage temperature range extends from -10 to 75 °C. The DK809AC is designed for snap-in panel mounting and utilizes screw terminals for connections.
Process Meter LCD - Black Characters Display Panel Mount
Process Meter LCD - Black Characters Display Panel Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | CDPM1049-ND | DK809AC |
| Product Name | Meters | Panel Meters |
| Display Technology | LCD | |
| Voltage Range | 0.0 to 10 volts | 24 volts |
| Input Type | DC Voltage |