Process Meter LCD - Black Characters Display Panel Mount
PROCESS METER 0-10VDC LCD PNL MT
Process Meter LCD - Black Characters Display Panel Mount
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | CDPM809-ND | DK809 | DK809 |
| Product Name | Meters | Meters | Panel Meters |
| Display Technology | LCD | ||
| Voltage Range | 0.0 to 10 volts | 12 to 24 volts | |
| Input Type | DC Voltage | ||
| Width | 92 mm (3.62 inch) |