Process Meter LCD - Green Characters, Backlight Display Panel Mount
Process Meter LCD - Green Characters, Backlight Display Panel Mount
PROCESS METER 0-10VDC LCD PNL MT
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | CDPM1044-ND | DK797P | DK797P |
| Product Name | Meters | Panel Meters | Meters |
| Display Technology | LCD | ||
| Display Colors | Green | LCD - Green Characters, Backlight | |
| Voltage Range | 0.0 to 10 volts | 12 to 24 volts | |
| Input Type | DC Voltage |