Voltage (Voltmeter) LCD - Red Characters, Backlight Display Panel Mount
Voltmeter LCD - Red Characters, Backlight Display Panel Mount
VOLTMETER 200MVDC LCD PANEL MT
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | CDPM771-ND | DK771 | DK771 |
| Product Name | Meters | Panel Meters | Meters |
| Display Technology | LCD | ||
| Display Colors | Red | LCD - Red Characters, Backlight | |
| Voltage Range | 0.2000 volts | 5 volts | |
| Input Type | DC Voltage |