C-TON Industries Meters DK757BP

Description
Process Meter LCD - Blue Characters, Backlight Display Panel Mount
Request a Quote
Description
Process Meter LCD - Blue Characters, Backlight Display Panel Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DK757B is a digital panel meter from Quarktwin Technology Ltd. featuring a large 1-inch, 3¬O digit LCD display with blue backlighting for enhanced visibility. It is designed for loop-powered applications, specifically measuring a 4-20 mA current input. The meter allows for user-selectable decimal points and engineering units, including voltage, current, and power factor. With an accuracy of ±(0.05% of full scale + 1 count) and a conversion rate of 3 readings per second, the DK757B is suitable for precise measurements in various environments, operating within a temperature range of -10 to 50 °C. The device includes adjustable zero and span settings, making it versatile for different applications. It is housed in a standard ,Öo DIN package and supports snap-in panel mounting, with included gasket and clamp for NEMA 4, NEMA 12, and IP66 compliance. This product is ideal for engineers seeking a reliable and customizable panel meter for monitoring current in industrial settings.

Datasheet Summary
Powered by GS/AI

The DK757B is a digital panel meter from Quarktwin Technology Ltd. featuring a large 1-inch, 3¬O digit LCD display with blue backlighting for enhanced visibility. It is designed for loop-powered applications, specifically measuring a 4-20 mA current input. The meter allows for user-selectable decimal points and engineering units, including voltage, current, and power factor. With an accuracy of ±(0.05% of full scale + 1 count) and a conversion rate of 3 readings per second, the DK757B is suitable for precise measurements in various environments, operating within a temperature range of -10 to 50 °C. The device includes adjustable zero and span settings, making it versatile for different applications. It is housed in a standard ,Öo DIN package and supports snap-in panel mounting, with included gasket and clamp for NEMA 4, NEMA 12, and IP66 compliance. This product is ideal for engineers seeking a reliable and customizable panel meter for monitoring current in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Meters - CDPM1016-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LCD - Blue Characters, Backlight Display Panel Mount

Process Meter LCD - Blue Characters, Backlight Display Panel Mount

Buy Now Datasheet
Panel Meters - DK757BP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DK757BP
Panel Meters DK757BP
Process Meter LCD - Blue Characters, Backlight Display Panel Mount

Process Meter LCD - Blue Characters, Backlight Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters
Product Number CDPM1016-ND DK757BP
Product Name Meters Panel Meters
Display Technology LCD
Display Colors Blue
Current Range 0.0040 to 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Field Indicator - JDF300 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Intrinsically safe
Display Type Numeric; Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
3/1-ch Front Panel LAN-XI Sound - UA-2104--031- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details