Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Voltmeter LCD - Black Characters Display Panel Mount
VOLTMETER 2VDC LCD PANEL MOUNT
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | CDPM504-ND | DK504 | DK504 |
| Product Name | Meters | Panel Meters | Meters |
| Outputs | Reference | ||
| Display Technology | LCD | ||
| Voltage Range | 2 volts | 9 volts | |
| Input Type | DC Voltage |