Process Meter LCD - Black Characters Display Panel Mount
PROC METER/VOLTMETER LCD PNL MT
Process Meter LCD - Black Characters Display Panel Mount
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | CDPM1018-ND | DK199P | DK199P |
| Product Name | Meters | Meters | Panel Meters |
| Display Technology | LCD | ||
| Voltage Range | 0.0 to 10 volts | 12 to ? volts | |
| Input Type | DC Voltage | ||
| Width | 61 mm (2.4 inch) |