C-TON Industries Meters DK199

Description
Process Meter LCD - Black Characters Display Panel Mount
Request a Quote Datasheet
Description
Process Meter LCD - Black Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - CDPM199-ND - DigiKey
Thief River Falls, MN, United States
Process Meter LCD - Black Characters Display Panel Mount

Process Meter LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DK199 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DK199
Panel Meters DK199
Process Meter LCD - Black Characters Display Panel Mount

Process Meter LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Meters - DK199 - ODG (Origin Data Global)
Shenzhen, China
Meters
DK199
Meters DK199
PROC METER/VOLTMETER LCD PNL MT

PROC METER/VOLTMETER LCD PNL MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CDPM199-ND DK199 DK199
Product Name Meters Panel Meters Meters
Display Technology LCD
Voltage Range 0.0 to 10 volts 12 to ? volts
Input Type DC Voltage
Width 61 mm (2.4 inch)
Unlock Full Specs
to access all available technical data

Similar Products

4/2-ch VIC Front Panel LAN-XI - UA-2115--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 1718479 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Ac signal
Width 45 mm (1.77 inch)
View Details
Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers