C-TON Industries Meters DK178

Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - CDPM178-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DK178 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DK178
Panel Meters DK178
Voltmeter LCD - Black Characters Display Panel Mount

Voltmeter LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Meters - DK178 - ODG (Origin Data Global)
Shenzhen, China
Meters
DK178
Meters DK178
VOLTMETER 2VDC LCD PANEL MOUNT

VOLTMETER 2VDC LCD PANEL MOUNT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number CDPM178-ND DK178 DK178
Product Name Meters Panel Meters Meters
Display Technology LCD
Voltage Range 2 volts 5 volts
Input Type DC Voltage
Width 60 mm (2.36 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
12-ch sub-D 50-p(F) Front Panel LAN-XI - UA-2109--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 12
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details