Process Meter LED - Red Characters Display Chassis Mount - Bracket; Panel Mount
Process Meter LED - Red Characters Display Chassis Mount - Bracket; Panel Mount
PROCESS MTR/VOLTMTR LED CHAS MT
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | CDPM1006-ND | BDR-999R | BDR-999R |
| Product Name | Meters | Panel Meters | Meters |
| Display Technology | LED | ||
| Display Colors | Red | LED - Red Characters | |
| Voltage Range | 20 volts | 90 to 250 volts | |
| Input Type | DC Voltage |