Winchester Interconnect Tee Adapter 300028

Description
8C""""T"""" Adapter, Jack/Plug/Jack. Modular Adapters and Couplers: A variety of standard modular adapters to join or tap connections are available in ivory plastic. Cross -wired types are for use in Voice - Telephone applications, and Straight-Wired for data applications. Contacts are gold plated.
Request a Quote
Description
8C""""T"""" Adapter, Jack/Plug/Jack. Modular Adapters and Couplers: A variety of standard modular adapters to join or tap connections are available in ivory plastic. Cross -wired types are for use in Voice - Telephone applications, and Straight-Wired for data applications. Contacts are gold plated.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tee Adapter - 300028 - Richardson RFPD
Downers Grove, IL, United States
Tee Adapter
300028
Tee Adapter 300028
8C""""T"""" Adapter, Jack/Plug/Jack. Modular Adapters and Couplers: A variety of standard modular adapters to join or tap connections are available in ivory plastic. Cross -wired types are for use in Voice - Telephone applications, and Straight-Wired for data applications. Contacts are gold plated.

8C""""T"""" Adapter, Jack/Plug/Jack. Modular Adapters and Couplers: A variety of standard modular adapters to join or tap connections are available in ivory plastic. Cross -wired types are for use in Voice - Telephone applications, and Straight-Wired for data applications. Contacts are gold plated.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 300028
Product Name Tee Adapter
Connector Type Modular
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Female to 2.92mm Male DC - 40GHz 50Ω - 185FR-KM+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.92mm; 1.85 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details
WR34 (BJ260) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR34E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
ADP Series 2.92mm Female to 2.92mm Female Adapter - ADPFKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details