Gasify liquefied petroleum gases for safe sample introduction
The LPG Sampling Station is used when analyzing liquefied petroleum (LP) gases with the 2010L, 2020L and 9600L analyzer models. It is designed to ensure a low-pressure, gas phase sample to the analyzer’s injection system and also provides an electrically heated pressure-reducing regulator with an adjustable set point. The regulator can also be operated without heat – representing a significant added value.
Moreover, this sampling station can handle high-pressure samples of up to 3000 psig and features different temperature settings for a broad variety of LPG fluids. In addition, it offers multiple area certification for hazardous locations.
| C.I. Analytics, Inc. | |
|---|---|
| Product Category | Autosamplers |
| Product Name | LPG Sampling Station |