C.I. Analytics, Inc. Datasheets for Autosamplers
Autosamplers are automated sample loaders, usually robotic, used with chromatography and other analytical technologies.
Autosamplers: Learn more
| Product Name | Notes |
|---|---|
| Automatic liquid sampler for unattended use The 9610 Liquid Auto-Injector eliminates the need for manual syringe injections by providing multiple bursts of your sample into the analyzer (not to be... | |
| Controlled speed of liquid and gas sample injection into the dynamic combustion system The 210 Constant-Rate Syringe injector is the perfect accessory for injections for liquid or gas samples. The... | |
| Gasify liquefied petroleum gases for safe sample introduction The LPG Sampling Station is used when analyzing liquefied petroleum (LP) gases with the 2010L, 2020L and 9600L analyzer models. It is... |