C.I. Analytics, Inc. Process Analyzer 7510

Description
Process Analyzer The 7510 process analyzer is a low cost unit that provides peace of mind without compromise. The unit comes pre-calibrated to start working right out of the crate! The 7510 is a rugged and reliable continuous analyzer that provides low-level analysis without interference. This instrument is suitable for a variety of applications, including arsine, ammonia, HCN, HCl, anf HF to name a few. Features include: Sensitive, selective and interference-free sensi-tape detection system Alarm relays and 4-20ma isolated output included as low as 1 ppb level detection (application-depende nt0 Range optimized to meet application requirements Class 1, Div2, Group B area rating.
Description
Process Analyzer The 7510 process analyzer is a low cost unit that provides peace of mind without compromise. The unit comes pre-calibrated to start working right out of the crate! The 7510 is a rugged and reliable continuous analyzer that provides low-level analysis without interference. This instrument is suitable for a variety of applications, including arsine, ammonia, HCN, HCl, anf HF to name a few. Features include: Sensitive, selective and interference-free sensi-tape detection system Alarm relays and 4-20ma isolated output included as low as 1 ppb level detection (application-depende nt0 Range optimized to meet application requirements Class 1, Div2, Group B area rating.

Suppliers

Company
Product
Description
Supplier Links
Process Analyzer - 7510 - C.I. Analytics, Inc.
Chambly, Quebec, Canada
Process Analyzer
7510
Process Analyzer 7510
Process Analyzer The 7510 process analyzer is a low cost unit that provides peace of mind without compromise. The unit comes pre-calibrated to start working right out of the crate! The 7510 is a rugged and reliable continuous analyzer that provides low-level analysis without interference. This instrument is suitable for a variety of applications, including arsine, ammonia, HCN, HCl, anf HF to name a few. Features include: Sensitive, selective and interference-free sensi-tape detection system Alarm relays and 4-20ma isolated output included as low as 1 ppb level detection (application-depende nt0 Range optimized to meet application requirements Class 1, Div2, Group B area rating.

Process Analyzer

The 7510 process analyzer is a low cost unit that provides peace of mind without compromise. The unit comes pre-calibrated to start working right out of the crate! The 7510 is a rugged and reliable continuous analyzer that provides low-level analysis without interference. This instrument is suitable for a variety of applications, including arsine, ammonia, HCN, HCl, anf HF to name a few.

Features include:

  • Sensitive, selective and interference-free sensi-tape detection system
  • Alarm relays and 4-20ma isolated output included as low as 1 ppb level detection (application-dependent0
  • Range optimized to meet application requirements Class 1, Div2, Group B area rating.
Supplier's Site

Technical Specifications

  C.I. Analytics, Inc.
Product Category Gas Instruments
Product Number 7510
Product Name Process Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Zirconia Oxygen Analyzer - AZ100 Series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type %Volume
Application Ambient Air Monitoring; Process Gas
Gas Types (0); O2; (0 to 25%)
View Details
Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
GPR-1500A & GPR-2500A Trace (ppm) and Percent (%) Oxygen Analyzers -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 0…25 % O2)
Features Audible or Visual Alarms
Instrument Type Analyzer
View Details
Multi-gas Analyzer - FGA 900 - LAND
Specs
Measurement Type %LEL or %LFL; Trace
Application Continuous Emissions Monitoring
Gas Types Toxic; CO; (0 - 150 up to 0-2500 mg/m3 (0 – 120 up to 0 – 2000 ppm)); NO; (0 - 200 up to 1500 mg/m3(0 – 150 up to 0 – 1100 ppm)); NO2; (0-200 ppm); O2; (0 - 12% up to 0 - 25%)
View Details