C & C Lift Truck, Inc. GAS CYLINDER STORAGE CABINETS HEGCC4-25

Description
Safely store vertical cylinders up to 59-3/4" as well as 20 & 33-1/2 lb. cylinders of flammable gases. Features expanded metal sides, back and tops for visibility. Solid top. Lockable cabinets store cylinders of fuel, LP gases and other flammable materials on easy-to-access cylinder cradles. "DANGER FLAMMABLE MATERIALS" signs on each door. Magnetic catch keeps doors safely shut when not locked. Heavy-duty butt hinges keep doors from sagging. Includes padlock hasp to secure contents - padlock not furnished. Made of sturdy 1-1/2" x 1/8" angle iron frame. Pre-drilled holes for lagging to floor. Durable, rust and acid resistant safety Yellow powder coat finish. When used properly, units are in full compliance with OSHA and NFPA standards. FOB Shipping Point.
Description
Safely store vertical cylinders up to 59-3/4" as well as 20 & 33-1/2 lb. cylinders of flammable gases. Features expanded metal sides, back and tops for visibility. Solid top. Lockable cabinets store cylinders of fuel, LP gases and other flammable materials on easy-to-access cylinder cradles. "DANGER FLAMMABLE MATERIALS" signs on each door. Magnetic catch keeps doors safely shut when not locked. Heavy-duty butt hinges keep doors from sagging. Includes padlock hasp to secure contents - padlock not furnished. Made of sturdy 1-1/2" x 1/8" angle iron frame. Pre-drilled holes for lagging to floor. Durable, rust and acid resistant safety Yellow powder coat finish. When used properly, units are in full compliance with OSHA and NFPA standards. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
GAS CYLINDER STORAGE CABINETS - HEGCC4-25 - C & C Lift Truck, Inc.
Edison, NJ, USA
GAS CYLINDER STORAGE CABINETS
HEGCC4-25
GAS CYLINDER STORAGE CABINETS HEGCC4-25
Safely store vertical cylinders up to 59-3/4" as well as 20 & 33-1/2 lb. cylinders of flammable gases. Features expanded metal sides, back and tops for visibility. Solid top. Lockable cabinets store cylinders of fuel, LP gases and other flammable materials on easy-to-access cylinder cradles. "DANGER FLAMMABLE MATERIALS" signs on each door. Magnetic catch keeps doors safely shut when not locked. Heavy-duty butt hinges keep doors from sagging. Includes padlock hasp to secure contents - padlock not furnished. Made of sturdy 1-1/2" x 1/8" angle iron frame. Pre-drilled holes for lagging to floor. Durable, rust and acid resistant safety Yellow powder coat finish. When used properly, units are in full compliance with OSHA and NFPA standards. FOB Shipping Point.
  • Safely store vertical cylinders up to 59-3/4" as well as 20 & 33-1/2 lb. cylinders of flammable gases.
  • Features expanded metal sides, back and tops for visibility.
  • Solid top.

Lockable cabinets store cylinders of fuel, LP gases and other flammable materials on easy-to-access cylinder cradles. "DANGER FLAMMABLE MATERIALS" signs on each door. Magnetic catch keeps doors safely shut when not locked. Heavy-duty butt hinges keep doors from sagging. Includes padlock hasp to secure contents - padlock not furnished. Made of sturdy 1-1/2" x 1/8" angle iron frame. Pre-drilled holes for lagging to floor. Durable, rust and acid resistant safety Yellow powder coat finish. When used properly, units are in full compliance with OSHA and NFPA standards. FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Cabinets and Casework
Product Number HEGCC4-25
Product Name GAS CYLINDER STORAGE CABINETS
Height 30.00 inch (762 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Endoscope Storage Cabinet - CleanShield™ ACCSES09 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details