C & C Lift Truck, Inc. PLASTIC BIN & SHELF CABINET HDV248

Description
All welded 14 gauge construction (walls and shelves). Features full louvered panels on back wall and doors. Door shelves are 14 gauge 3-1/2" deep. Full shelf rails allow shelves to be adjusted on 2-1/2" centers. 14 gauge shelves have 1,000 lb. capacity per shelf. Lockable doors with lever handle, 3 point lock system (padlock not included), 2 keys. Doors open a full 180°. 4" high legs have bolt holes to secure to floor. Legs allow moving of unit with fork lift truck. Overall height is 78". Plastic bins in yellow. Back wall big bins are 16-1/2"W x 14-3/4" D x 7" H, back wall large bins are 8-1/4" W x 11"D x 7" H. Door small bins are 4-1/8" W x 7-1/2" D x 3" H. Powder coat gray fìnish. FOB Shipping Point.
Description
All welded 14 gauge construction (walls and shelves). Features full louvered panels on back wall and doors. Door shelves are 14 gauge 3-1/2" deep. Full shelf rails allow shelves to be adjusted on 2-1/2" centers. 14 gauge shelves have 1,000 lb. capacity per shelf. Lockable doors with lever handle, 3 point lock system (padlock not included), 2 keys. Doors open a full 180°. 4" high legs have bolt holes to secure to floor. Legs allow moving of unit with fork lift truck. Overall height is 78". Plastic bins in yellow. Back wall big bins are 16-1/2"W x 14-3/4" D x 7" H, back wall large bins are 8-1/4" W x 11"D x 7" H. Door small bins are 4-1/8" W x 7-1/2" D x 3" H. Powder coat gray fìnish. FOB Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
Edison, NJ, USA
PLASTIC BIN & SHELF CABINET
HDV248
PLASTIC BIN & SHELF CABINET HDV248
All welded 14 gauge construction (walls and shelves). Features full louvered panels on back wall and doors. Door shelves are 14 gauge 3-1/2" deep. Full shelf rails allow shelves to be adjusted on 2-1/2" centers. 14 gauge shelves have 1,000 lb. capacity per shelf. Lockable doors with lever handle, 3 point lock system (padlock not included), 2 keys. Doors open a full 180°. 4" high legs have bolt holes to secure to floor. Legs allow moving of unit with fork lift truck. Overall height is 78". Plastic bins in yellow. Back wall big bins are 16-1/2"W x 14-3/4" D x 7" H, back wall large bins are 8-1/4" W x 11"D x 7" H. Door small bins are 4-1/8" W x 7-1/2" D x 3" H. Powder coat gray fìnish. FOB Shipping Point.
  • All welded 14 gauge construction (walls and shelves).

Features full louvered panels on back wall and doors. Door shelves are 14 gauge 3-1/2" deep. Full shelf rails allow shelves to be adjusted on 2-1/2" centers. 14 gauge shelves have 1,000 lb. capacity per shelf. Lockable doors with lever handle, 3 point lock system (padlock not included), 2 keys. Doors open a full 180°. 4" high legs have bolt holes to secure to floor. Legs allow moving of unit with fork lift truck. Overall height is 78". Plastic bins in yellow. Back wall big bins are 16-1/2"W x 14-3/4" D x 7" H, back wall large bins are 8-1/4" W x 11"D x 7" H. Door small bins are 4-1/8" W x 7-1/2" D x 3" H. Powder coat gray fìnish. FOB Shipping Point.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Cabinets and Casework
Product Number HDV248
Product Name PLASTIC BIN & SHELF CABINET
Type Bin Cabinet
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details