C & C Lift Truck, Inc. CORROSIVE CABINETS HCK45

Description
All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with safety rounded corners. 2" leak proof sill to contain spillage. 4" heavy duty welded hinges with brass pins. Twin 2" flame arrester vents and adjustable leveling feet. Galvanized steel shelves adjust on 2-1/2" centers. Safety signage in large lettering. Three point locking system with premium flush paddle handles standard. Chemical storage maximum. Class I & II 60 gals. Class III 120 gals. FM Approved. Powder Coated Finish. FOB Shipping Point. Blue powder finish with signage includes polyethylene tray liners for shelves and sill. TWO DOOR TYPES Manual Close - opens to a full 180° . Self Close - shuts, indexes and latches automatically, a fusible link holds open the door(s) but will melt under fire conditions at 165°. Self close mechanism is concealed.
Description
All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with safety rounded corners. 2" leak proof sill to contain spillage. 4" heavy duty welded hinges with brass pins. Twin 2" flame arrester vents and adjustable leveling feet. Galvanized steel shelves adjust on 2-1/2" centers. Safety signage in large lettering. Three point locking system with premium flush paddle handles standard. Chemical storage maximum. Class I & II 60 gals. Class III 120 gals. FM Approved. Powder Coated Finish. FOB Shipping Point. Blue powder finish with signage includes polyethylene tray liners for shelves and sill. TWO DOOR TYPES Manual Close - opens to a full 180° . Self Close - shuts, indexes and latches automatically, a fusible link holds open the door(s) but will melt under fire conditions at 165°. Self close mechanism is concealed.

Suppliers

Company
Product
Description
Supplier Links
CORROSIVE CABINETS - HCK45 - C & C Lift Truck, Inc.
Edison, NJ, USA
CORROSIVE CABINETS
HCK45
CORROSIVE CABINETS HCK45
All welded double wall 18 gauge construction with 1-1/2" insuating air space. Double walled doors 18 gauge - except unique 14 gauge outer door(s). Doors have 56% more steel with safety rounded corners. 2" leak proof sill to contain spillage. 4" heavy duty welded hinges with brass pins. Twin 2" flame arrester vents and adjustable leveling feet. Galvanized steel shelves adjust on 2-1/2" centers. Safety signage in large lettering. Three point locking system with premium flush paddle handles standard. Chemical storage maximum. Class I & II 60 gals. Class III 120 gals. FM Approved. Powder Coated Finish. FOB Shipping Point. Blue powder finish with signage includes polyethylene tray liners for shelves and sill. TWO DOOR TYPES Manual Close - opens to a full 180° . Self Close - shuts, indexes and latches automatically, a fusible link holds open the door(s) but will melt under fire conditions at 165°. Self close mechanism is concealed.
  • All welded double wall 18 gauge construction with 1-1/2" insuating air space.
  • Double walled doors 18 gauge - except unique 14 gauge outer door(s).
  • Doors have 56% more steel with safety rounded corners.
  • 2" leak proof sill to contain spillage.
  • 4" heavy duty welded hinges with brass pins.
  • Twin 2" flame arrester vents and adjustable leveling feet.
  • Galvanized steel shelves adjust on 2-1/2" centers.
  • Safety signage in large lettering.
  • Three point locking system with premium flush paddle handles standard.
  • Chemical storage maximum. Class I & II 60 gals. Class III 120 gals.
  • FM Approved.
  • Powder Coated Finish. FOB Shipping Point.
  • Blue powder finish with signage includes polyethylene tray liners for shelves and sill.

TWO DOOR TYPES
Manual Close
- opens to a full 180° .
Self Close - shuts, indexes and latches automatically, a fusible link holds open the door(s) but will melt under fire conditions at 165°. Self close mechanism is concealed.

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Cabinets and Casework
Product Number HCK45
Product Name CORROSIVE CABINETS
Height 65.00 inch (1651 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Door cabinets - R5ACD-3803 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Drawer Storage - 1271508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Material Steel; Steel
Height 23.62 inch (600 mm)
View Details