Provides maximum protection for tools, dies, delicate instruments, supplies, and personal belongings. Has a neat and attractice appearance and is designed to meet government requirements. Cabinet is fabricated from heavy gauge steel for appearance and durability. All metal parts are precision engineered. No bolt heads show in front or on side panels. Positive three-point locking (top, center and bottom) and theft resistant hinges for added security. Chrome plated locking handle has built in grooved key cylinder lock. Shelves easily adjust up or down in 2" increments. Triple flanged front for added strength (300 lb. capacity.) Doors swing out quietly a full 180° and are "HAT" section reinforced. Cabinets have a 2 year warranty. Standard colors are Parchment or Midnight Ebony -- please specify. Order your cabinets in our specially formulated Antimicrobial powder coat finish that protects against bacteria, mold, yeast and mildew for up to 20 years. Color is Platinum. FOB Shipping Point.
| C & C Lift Truck, Inc. | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | H835W18 |
| Product Name | PARCHMENT & MIDNIGHT EBONY - 800 SERIES CABINETS |
| Height | 78.00 inch (1981 mm) |