C&B ELECTRONICS SHENZHEN CO., LTD
RTCS2000B050Z00 -- CHASSIS MOUNT RESISTORS
C&B Electronics Shenzhen CO., LTD
Chassis Mount Resistors
RTCS2000B050Z00
Description
SHUNT 2000A 0.05V 0.1%
Request a Quote
Email Supplier
Datasheet
Description
SHUNT 2000A 0.05V 0.1%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4506-RTCS2000B050Z00-ND |
|
Product Name
|
Chassis Mount Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Current Sensing; General Use
|
|
Technology / Construction
|
MetalAlloy
|
|
Mounting / Packaging
|
Rect. Case - Open
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0050 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers