C&B ELECTRONICS SHENZHEN CO., LTD
RTCS0200B100Z00 -- CHASSIS MOUNT RESISTORS
C&B Electronics Shenzhen CO., LTD
Chassis Mount Resistors
RTCS0200B100Z00
Description
SHUNT 200A 0.1V 0.1%
Request a Quote
Email Supplier
Datasheet
Description
SHUNT 200A 0.1V 0.1%
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4506-RTCS0200B100Z00-ND |
|
Product Name
|
Chassis Mount Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
Current Sensing; General Use
|
|
Technology / Construction
|
MetalAlloy
|
|
Mounting / Packaging
|
Rect. Case
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0015 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Configuration
Single Resistor
Category / Application
Current Sensing; General Use
Technology / Construction
Thick Film (Chip)
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details