0.91 OHM 1% 13.5W 100PPM/
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4506-PWWR0013FR910K9-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 0.9100 ohms |