0.0005 OHM 0.5% 9W 100PPM/C
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4506-PEWM4026DL500K9TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 5930 |
| Resistance Range | 5.00E-4 ohms |