0.0002 OHM 1% 12W 75PPM/C
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4506-PEWM2726FL200A9TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | Strip, C Bend |
| Resistance Range | 2.00E-4 ohms |