2512 0.01OHMS 1W 5.0% 25PPM/C
2512 0.01OHMS 1W 5.0% 25PPM/C
2512 0.01OHMS 1W 5.0% 25PPM/C
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4506-PCSK2512JR010P6CT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | 2512; 2512 |
| Resistance Range | 0.0100 ohms |