C&B Electronics Shenzhen CO., LTD Through Hole Resistors MMFR5215B10R0V9

Description
10OHMS 0.1% 0.75W 5PPM
Request a Quote Datasheet
Description
10OHMS 0.1% 0.75W 5PPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4506-MMFR5215B10R0V9-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4506-MMFR5215B10R0V9-ND
Through Hole Resistors 4506-MMFR5215B10R0V9-ND
10OHMS 0.1% 0.75W 5PPM

10OHMS 0.1% 0.75W 5PPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4506-MMFR5215B10R0V9-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details