C&B Electronics Shenzhen CO., LTD Through Hole Resistors HVLR7609F2K70K9

Description
RES 2.7K OHM 1% 7.5W AXIAL
Request a Quote Datasheet
Description
RES 2.7K OHM 1% 7.5W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4506-HVLR7609F2K70K9-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4506-HVLR7609F2K70K9-ND
Through Hole Resistors 4506-HVLR7609F2K70K9-ND
RES 2.7K OHM 1% 7.5W AXIAL

RES 2.7K OHM 1% 7.5W AXIAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 4506-HVLR7609F2K70K9-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Automotive; General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers