RES 120M OHM 1% 7.5W AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4506-HVLR7609F120MK9-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use; High Voltage Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 1 +/- % |