ByteSpeed ByteSpeed Performance D67SW

Description
The ByteSpeed Performance D67SW is a performance line desktop customized to meet your specific computing needs. It features 4 DIMMs with reading capacity of 32GB of memory, firewire, up to 10 USB ports, DisplayPort, DVI-D, DVI-I, up to 14 USB ports, and support RAIDS 0, 1, 5, 10 for redundancy with hard drives. The ByteSpeed Performance D67SW is backed by our excellent ByteSpeed 5-year desktop warranty and service contract. Base Configuration: Components already included in this system. Intel DQ67SW Desktop Board Microsoft Windows 7 Professional w/ SP1 64-Bit 5-Year ByteSpeed Warranty Processor Options: Intel Pentium G620 Dual Core 2.6GHz Intel Core i3-2100 3.1GHz Dual Core Processor Intel Core i5-2400 3.1GHz Quad Core Processor Intel Core i7-2600 3.4GHz Quad Core Processor
Description
The ByteSpeed Performance D67SW is a performance line desktop customized to meet your specific computing needs. It features 4 DIMMs with reading capacity of 32GB of memory, firewire, up to 10 USB ports, DisplayPort, DVI-D, DVI-I, up to 14 USB ports, and support RAIDS 0, 1, 5, 10 for redundancy with hard drives. The ByteSpeed Performance D67SW is backed by our excellent ByteSpeed 5-year desktop warranty and service contract. Base Configuration: Components already included in this system. Intel DQ67SW Desktop Board Microsoft Windows 7 Professional w/ SP1 64-Bit 5-Year ByteSpeed Warranty Processor Options: Intel Pentium G620 Dual Core 2.6GHz Intel Core i3-2100 3.1GHz Dual Core Processor Intel Core i5-2400 3.1GHz Quad Core Processor Intel Core i7-2600 3.4GHz Quad Core Processor

Suppliers

Company
Product
Description
Supplier Links
The ByteSpeed Performance D67SW is a performance line desktop customized to meet your specific computing needs. It features 4 DIMMs with reading capacity of 32GB of memory, firewire, up to 10 USB ports, DisplayPort, DVI-D, DVI-I, up to 14 USB ports, and support RAIDS 0, 1, 5, 10 for redundancy with hard drives. The ByteSpeed Performance D67SW is backed by our excellent ByteSpeed 5-year desktop warranty and service contract. Base Configuration: Components already included in this system. Intel DQ67SW Desktop Board Microsoft Windows 7 Professional w/ SP1 64-Bit 5-Year ByteSpeed Warranty Processor Options: Intel Pentium G620 Dual Core 2.6GHz Intel Core i3-2100 3.1GHz Dual Core Processor Intel Core i5-2400 3.1GHz Quad Core Processor Intel Core i7-2600 3.4GHz Quad Core Processor

The ByteSpeed Performance D67SW is a performance line desktop customized to meet your specific computing needs. It features 4 DIMMs with reading capacity of 32GB of memory, firewire, up to 10 USB ports, DisplayPort, DVI-D, DVI-I, up to 14 USB ports, and support RAIDS 0, 1, 5, 10 for redundancy with hard drives.
The ByteSpeed Performance D67SW is backed by our excellent ByteSpeed 5-year desktop warranty and service contract.

Base Configuration:

Components already included in this system.
Intel DQ67SW Desktop Board
Microsoft Windows 7 Professional w/ SP1 64-Bit
5-Year ByteSpeed Warranty
Processor Options:
Intel Pentium G620 Dual Core 2.6GHz
Intel Core i3-2100 3.1GHz Dual Core Processor
Intel Core i5-2400 3.1GHz Quad Core Processor
Intel Core i7-2600 3.4GHz Quad Core Processor

Supplier's Site

Technical Specifications

  ByteSpeed
Product Category Computers
Product Number ByteSpeed Performance D67SW
Computer Type Desktop, Stand Alone or Tower (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

CL210G-11 Ultra Small Quad Core Fanless Industrial Edge Computer - CL210G-11 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Pentium
Speed 1100 MHz
View Details
Machine Mnt Non Display Industrial PC - 6177R-MMPW7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating System Microsoft®
View Details
Tablet PC Agile S NI - tablet-agile-s-ni - BARTEC
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details