ByteSpeed ByteSpeed BQ656 Mini-ITX All-In-One Solution

Description
The innovative design of the ByteSpeed BQ656 mini-ITX saves space and energy without reducing performance and capabilities. Ultra Small Footprint Chassis Boasting a small and sleek size of 3.3 liters, the BQ656 provides smart and spectacular multi-functional features that surpass its little body, making it a giant amongst other chassis. Space Saving With a depth of less than 8 cm, the BQ656 can be easily mounted behind an LCD monitor, minimizing its size but also maximizing its features. Internal PSU The internal 80W PSU features low power consumption and minimizes noise levels for a silent computing experience. Dual Layer Interior Structure Design Boasting an advanced dual layer interior structure design, the BQ656 provides spacious interior to support a DVD drive, hard drive, and 3-in-1 Card Reader. The ByteSpeed BQ656 mini-ITX is backed by a 5-year warranty, monitors have a 3-year warranty. Base Configuration: Components already included in this system. Intel D525MW Desktop Board Dual Core Intel Atom Processor D525 ByteSpeed BQ656 mini-ITX chassis Intel NM10 Express Chipset Integrated 10/100/1000 network connection 5-Year ByteSpeed Warranty on BQ656 mini-ITX 3-Year ByteSpeed Warranty on Monitor
Description
The innovative design of the ByteSpeed BQ656 mini-ITX saves space and energy without reducing performance and capabilities. Ultra Small Footprint Chassis Boasting a small and sleek size of 3.3 liters, the BQ656 provides smart and spectacular multi-functional features that surpass its little body, making it a giant amongst other chassis. Space Saving With a depth of less than 8 cm, the BQ656 can be easily mounted behind an LCD monitor, minimizing its size but also maximizing its features. Internal PSU The internal 80W PSU features low power consumption and minimizes noise levels for a silent computing experience. Dual Layer Interior Structure Design Boasting an advanced dual layer interior structure design, the BQ656 provides spacious interior to support a DVD drive, hard drive, and 3-in-1 Card Reader. The ByteSpeed BQ656 mini-ITX is backed by a 5-year warranty, monitors have a 3-year warranty. Base Configuration: Components already included in this system. Intel D525MW Desktop Board Dual Core Intel Atom Processor D525 ByteSpeed BQ656 mini-ITX chassis Intel NM10 Express Chipset Integrated 10/100/1000 network connection 5-Year ByteSpeed Warranty on BQ656 mini-ITX 3-Year ByteSpeed Warranty on Monitor

Suppliers

Company
Product
Description
Supplier Links
The innovative design of the ByteSpeed BQ656 mini-ITX saves space and energy without reducing performance and capabilities. Ultra Small Footprint Chassis Boasting a small and sleek size of 3.3 liters, the BQ656 provides smart and spectacular multi-functional features that surpass its little body, making it a giant amongst other chassis. Space Saving With a depth of less than 8 cm, the BQ656 can be easily mounted behind an LCD monitor, minimizing its size but also maximizing its features. Internal PSU The internal 80W PSU features low power consumption and minimizes noise levels for a silent computing experience. Dual Layer Interior Structure Design Boasting an advanced dual layer interior structure design, the BQ656 provides spacious interior to support a DVD drive, hard drive, and 3-in-1 Card Reader. The ByteSpeed BQ656 mini-ITX is backed by a 5-year warranty, monitors have a 3-year warranty. Base Configuration: Components already included in this system. Intel D525MW Desktop Board Dual Core Intel Atom Processor D525 ByteSpeed BQ656 mini-ITX chassis Intel NM10 Express Chipset Integrated 10/100/1000 network connection 5-Year ByteSpeed Warranty on BQ656 mini-ITX 3-Year ByteSpeed Warranty on Monitor

The innovative design of the ByteSpeed BQ656 mini-ITX saves space and energy without reducing performance and capabilities.

Ultra Small Footprint Chassis
Boasting a small and sleek size of 3.3 liters, the BQ656 provides smart and spectacular multi-functional features that surpass its little body, making it a giant amongst other chassis.

Space Saving
With a depth of less than 8 cm, the BQ656 can be easily mounted behind an LCD monitor, minimizing its size but also maximizing its features.

Internal PSU
The internal 80W PSU features low power consumption and minimizes noise levels for a silent computing experience.

Dual Layer Interior Structure Design
Boasting an advanced dual layer interior structure design, the BQ656 provides spacious interior to support a DVD drive, hard drive, and 3-in-1 Card Reader.

The ByteSpeed BQ656 mini-ITX is backed by a 5-year warranty, monitors have a 3-year warranty.

Base Configuration:

Components already included in this system.

Intel D525MW Desktop Board
Dual Core Intel Atom Processor D525
ByteSpeed BQ656 mini-ITX chassis
Intel NM10 Express Chipset
Integrated 10/100/1000 network connection
5-Year ByteSpeed Warranty on BQ656 mini-ITX
3-Year ByteSpeed Warranty on Monitor

Supplier's Site

Technical Specifications

  ByteSpeed
Product Category Computers
Product Number ByteSpeed BQ656 Mini-ITX All-In-One Solution
Computer Type Industrial Computer
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
Helix 600 Intel 10th Gen Celeron or Core Expanded Industrial Edge Computer - HX600 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Celeron ; Intel Core
Speed 3000 to 4600 MHz
View Details